EN
  • EN
  • DE

MAX16028TP+

Part No MAX16028TP+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Supervisor Push-Pull, Totem Pole 3 Channel 20-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
Family Name MAX16028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881127-MAX16028TP+
Ultra Librarian 3D Model Ultra Librarian MAX16028TP+ CAD Model

Description

Maxim Integrated MAX16028TP+ Voltage Supervisor

The MAX16028TP+ from Maxim Integrated is a highly reliable and robust voltage supervisor designed to enhance system stability by monitoring power supplies in digital systems. This precision voltage monitoring device is ideal for applications that require accurate voltage threshold detection and a reliable reset output to maintain system integrity.

Featuring a wide voltage monitoring range, the MAX16028TP+ is capable of supervising voltages from 1.575V to 5.0V, making it suitable for a variety of power management applications. It offers factory-trimmed reset threshold voltages, which allows for precise monitoring without the need for external resistors or adjustments.

The device is equipped with a manual reset input, which provides a convenient way to initiate a system reset manually. This feature is particularly useful during system maintenance or troubleshooting. The MAX16028TP+ also offers an active-low reset output, which remains asserted for a minimum reset timeout period after VCC falls below the reset threshold or after manual reset is asserted. This ensures that the system has sufficient time to stabilize before normal operation resumes.

One of the key benefits of the MAX16028TP+ is its low power consumption. With a quiescent current of only 1.6µA, it is an energy-efficient solution that helps extend battery life in portable applications. Additionally, the device is designed to operate over a wide temperature range of -40°C to +125°C, ensuring reliable performance even in extreme conditions.

The MAX16028TP+ is available in a compact, 6-pin thin SOT23 package, making it easy to integrate into space-constrained designs. Its small footprint and low profile also contribute to a reduction in overall board space requirements.

With its combination of precision voltage monitoring, low power consumption, and small package size, the MAX16028TP+ from Maxim Integrated is an excellent choice for designers looking to improve system reliability and performance in applications such as computers, controllers, intelligent instruments, and portable electronics.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2424 $57.6968
15+ $6.7630 $101.4450
23+ $6.5517 $150.6891
32+ $6.3403 $202.8896
41+ $6.1290 $251.2890
55+ $5.4950 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess