EN
  • EN
  • DE

MAX16033PLB31+T

Part No MAX16033PLB31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel 10-uDFN (2x2)
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-WFDFN
Case / Package 10-uDFN (2x2)
Family Name MAX16033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX16033PLB31+TDKR, MAX16033PLB31+T-ND, MAX16033PLB31T, MAX16033PLB31+TCT, MAX16033PLB31+TTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881129-MAX16033PLB31+T
Ultra Librarian 3D Model Ultra Librarian MAX16033PLB31+T CAD Model

Description

Maxim Integrated's MAX16033PLB31+T Voltage Monitor

The MAX16033PLB31+T from Maxim Integrated is a cutting-edge voltage monitor designed to ensure the reliability and stability of electronic systems. This compact and highly efficient component is engineered to monitor undervoltage and overvoltage conditions, making it an essential part of power management solutions in a variety of applications.

With its precision voltage monitoring capabilities, the MAX16033PLB31+T is suitable for use in systems that require constant surveillance over their power supply to prevent damage due to unexpected voltage fluctuations. It is commonly utilized in mission-critical environments such as servers, computers, and telecommunication equipment where maintaining voltage integrity is paramount.

The device offers a wide voltage threshold range, which can be programmed according to specific requirements, providing designers with flexibility in their applications. It also features a manual reset input, which allows for an external intervention to reset the monitor, adding an additional layer of control for system operators.

One of the key advantages of the MAX16033PLB31+T is its low power consumption, making it an ideal choice for portable and battery-operated devices. Its small footprint is another benefit, as it occupies minimal space on the printed circuit board, thus contributing to the design of compact and space-efficient electronic products.

The MAX16033PLB31+T comes in a robust package, which ensures its performance in harsh environments and under extreme temperatures, further enhancing the reliability of the systems it is integrated into. It is also RoHS compliant, which means it meets the environmental standards set by the Restriction of Hazardous Substances Directive, reflecting Maxim Integrated's commitment to environmental sustainability.

In summary, Maxim Integrated's MAX16033PLB31+T is a versatile and reliable voltage monitor that offers precision, flexibility, and efficiency for a wide range of applications. Its integration into electronic systems helps to safeguard against voltage-related issues, thereby enhancing overall system stability and longevity.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9378 $58.1340
65+ $1.5900 $103.3500
100+ $1.5403 $154.0300
135+ $1.4906 $201.2310
175+ $1.4409 $252.1575
235+ $1.2919 $303.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess