EN
  • EN
  • DE

MAX16058ATA22+T

Part No MAX16058ATA22+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR OD 2.2V 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.188V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 701722-MAX16058ATA22+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16058
Introduction Date June 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16058ATA22+T CAD Model

Description

Maxim Integrated MAX16058ATA22+T Voltage Monitor

The MAX16058ATA22+T from Maxim Integrated is a sophisticated, low-power voltage monitor designed to ensure the stability and reliability of electronic systems. With a primary focus on monitoring undervoltage (UV) and overvoltage (OV) conditions, this compact component is an essential addition to any power management solution.

Key Features

  • Precision Voltage Monitoring: The device offers precision threshold monitoring, allowing for tight control over the voltage conditions within a system. This precision ensures that the electronic system operates within its intended voltage range, enhancing overall performance and longevity.
  • Low Quiescent Current: With a low quiescent current, the MAX16058ATA22+T is an energy-efficient solution that minimizes power consumption when the system is in standby mode, making it ideal for battery-powered applications.
  • Adjustable Thresholds: The voltage thresholds can be easily adjusted through external resistors, providing design flexibility to accommodate a wide range of applications and system requirements.
  • Manual Reset Input: The device includes a manual reset input, which allows for an immediate system reset, offering additional control over the monitoring process and response actions.
  • Robust Packaging: Housed in a small 8-pin TDFN package, the MAX16058ATA22+T is not only space-efficient but also offers robust protection against harsh environmental conditions.

Applications

The MAX16058ATA22+T is well-suited for a range of applications that require reliable voltage monitoring. These include:

  • Computers and Servers
  • Telecommunication Systems
  • Industrial Equipment
  • Battery-Powered Devices
  • Portable Consumer Electronics

Product Specifications

The product comes in a tape and reel format, indicated by the '+T' suffix, making it suitable for automated assembly processes. The device operates over a wide temperature range, ensuring consistent performance in varying environmental conditions. It is designed to interface seamlessly with microcontrollers and other digital systems, providing a critical safeguard against voltage anomalies that could potentially cause system failures or data corruption.

With its robust feature set and compact design, the Maxim Integrated MAX16058ATA22+T voltage monitor is an indispensable component for any electronic system requiring precise voltage control and monitoring.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.4153 $85.2459
5+ $23.3160 $116.5800
8+ $22.5872 $180.6976
11+ $21.8584 $240.4424
14+ $21.1296 $295.8144
19+ $18.9443 $359.9417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess