EN
  • EN
  • DE

MAX16126TCA+T

Part No MAX16126TCA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LOAD DUMP REV V PROT 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Load Dump, Voltage Protection
Operating Supply Current 224μA
Supply Voltage - Operating 3 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 12-TQFN (3x3)
Win Source Part Number 1066349-MAX16126TCA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16126TCA+T CAD Model

Description

Product Overview: MAX16126TCA+T by Maxim Integrated

The MAX16126TCA+T is a high-performance, compact power protection device from Maxim Integrated, designed to safeguard sensitive electronic circuits against voltage transients and surges. This versatile component is an ideal solution for a wide range of applications, including automotive systems, industrial controls, and telecom infrastructure.

Key Features

  • Overvoltage Protection: The MAX16126TCA+T offers robust protection against overvoltage conditions, ensuring that the connected load is not exposed to voltages beyond its safe operating limits.
  • Wide Operating Voltage Range: This device can operate over a broad range of input voltages, making it suitable for various applications with different power requirements.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode, thus enhancing energy efficiency.
  • Overtemperature Protection: The built-in overtemperature protection feature automatically shuts down the output to prevent damage from excessive heat.
  • Adjustable Undervoltage Lockout: Users can set a precise undervoltage lockout threshold, ensuring that the device only operates within the specified voltage range.
  • Reverse Battery Protection: The MAX16126TCA+T is equipped with reverse battery protection, safeguarding the device against incorrect power supply connections.

Applications

With its robust protection features, the MAX16126TCA+T is an excellent choice for protecting critical components in:

  • Automotive electronics, such as ECUs and infotainment systems
  • Industrial control systems where reliability and uptime are crucial
  • Telecommunication equipment, including base stations and networking gear
  • Portable devices where battery life and efficiency are important

Package and Reliability

The MAX16126TCA+T comes in a compact TDFN-8 package, offering a space-saving solution without compromising on performance. Maxim Integrated's commitment to quality ensures that this power protection device meets stringent reliability standards, making it a trustworthy component for any design engineer's toolkit.

By integrating the MAX16126TCA+T into your designs, you can achieve a high level of protection for your electronic systems, ensuring long-term stability and performance under various environmental conditions.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess