EN
  • EN
  • DE

CY62128BLL-55ZAI

Part No CY62128BLL-55ZAI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 128K x 8 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164287-CY62128BLL-55ZAI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62128BLL-55ZAI CAD Model

Description

The CY62128BLL-55ZAI is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It's characterized by its low power consumption and fast access times, making it suitable for a variety of memory applications. This SRAM is designed for systems where data retention and quick read/write cycles are crucial.

Applications

  • Cache memory in microprocessors and microcontrollers
  • Buffer memory in data acquisition systems
  • Networking equipment for fast data storage
  • Embedded systems requiring low power and fast access
  • Industrial control systems

Features

  • High-speed access time: 55 ns
  • Low power consumption: Active and Standby modes for power saving.
  • Operating Voltage: Typically operates at 3.3V.
  • CMOS Technology: Provides high performance with low power dissipation.
  • Data Retention: Excellent data retention characteristics ensure data integrity.
  • Package: Available in various package options.

Benefits

  • Improved System Performance: Fast access times reduce latency and increase overall system speed.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Enhanced Reliability: CMOS technology offers high reliability and data integrity.
  • Simplified System Design: Easy to interface with microprocessors and other digital systems.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details

The CY62128BLL-55ZAI is a 128K x 8 bit static RAM. It is designed with CMOS technology to offer high speed and low power operation. The device features separate data input and output pins, allowing for easy interface with microprocessors and other digital systems. It is commonly used in applications where fast access times and low power consumption are critical factors. Due to its end-of-life status, it is important to consider long-term availability and potential replacement options for new designs.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess