The CMP401GRUZ is a high-performance, precision operational amplifier from the reputable Analog Devices Inc., a leader in the field of high-performance integrated circuits. This op-amp is designed to offer a blend of features that make it ideal for a wide range of applications, including but not limited to industrial control systems, medical devices, and precision instrumentation.
Key Features
- High Precision: The CMP401GRUZ boasts excellent accuracy and stability, making it perfect for applications that require precise signal amplification.
- Low Noise: With its low noise performance, this operational amplifier ensures a clean signal path, which is essential in sensitive electronics where signal integrity is paramount.
- Low Offset Voltage: The device features a very low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
- Wide Bandwidth: It offers a wide bandwidth, enabling it to handle a broad range of frequencies without sacrificing signal fidelity.
- Single-Supply Operation: The CMP401GRUZ is capable of operating from a single power supply, which simplifies power management in embedded systems.
Product Specifications
Parameter
Value
Supply Voltage (V<sub>sy)
±2.5V to ±15V
Input Offset Voltage
Typically 25 µV
Input Bias Current
Typically 1.5 nA
Operating Temperature Range
−40°C to +125°C
Package
16-Lead TSSOP
The CMP401GRUZ is housed in a 16-lead Thin Shrink Small Outline Package (TSSOP), which is conducive to space-saving on PCBs, and its operating temperature range of −40°C to +125°C ensures reliability across various environmental conditions.
Applications
With its robust set of features, the CMP401GRUZ is versatile enough to fit into a multitude of application scenarios, including:
- Automated Test Equipment (ATE)
- Precision Data Acquisition
- Process Control and Industrial Automation
- Medical Instrumentation
- Audio Equipment
Whether you are designing a high-precision sensor interface, constructing a professional audio system, or developing cutting-edge medical technology, the CMP401GRUZ from Analog Devices Inc. is engineered to exceed your expectations with its superior performance and reliability.