EN
  • EN
  • DE

MAX16126TCD+T

Part No MAX16126TCD+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Protect Power-Supply Inputs from Automotive Voltage Transients, Including Load Dump
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Features Auto Retry
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 12
Operating Supply Current 224 µA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1074971-MAX16126TCD+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16126TCD+T CAD Model

Description

Maxim Integrated MAX16126TCD+T Voltage Monitor and Sequencer

The MAX16126TCD+T from Maxim Integrated is a high-performance voltage monitor and sequencer designed to ensure the proper operation of multi-voltage systems. This integrated circuit provides advanced features to monitor and control the power-up and power-down sequence of multiple supply voltages within a system, ensuring that sensitive electronic components are protected from undesirable voltage conditions.

This device is part of Maxim Integrated's extensive family of power management ICs, which are known for their reliability and precision. The MAX16126TCD+T is especially suitable for applications that require strict power sequencing, such as servers, data storage systems, and industrial equipment.

Key Features:

      
  • Voltage Monitoring: The MAX16126TCD+T can monitor several supply voltages simultaneously, ensuring that each voltage rail is within its specified range before allowing the next sequence to proceed.
  •   
  • Programmable Sequencing: Users can program the sequence in which voltages are enabled or disabled, allowing for a tailored power-up and power-down routine that matches the needs of specific applications.
  •   
  • Adjustable Timing: The timing for each sequence step can be adjusted, providing flexibility to accommodate various system requirements.
  •   
  • Under-Voltage and Over-Voltage Detection: The device includes under-voltage and over-voltage detection, which helps to prevent damage to the system by ensuring that all voltage rails are within acceptable limits.
  •   
  • Power-Good Outputs: Power-good outputs provide a signal to the system when voltages are within their operational range, indicating that it is safe to proceed with the next sequence step or to enable system operation.
  •   
  • Compact Package: The MAX16126TCD+T comes in a compact TQFN-EP package, which is ideal for space-constrained applications.

With its robust feature set, the MAX16126TCD+T is a versatile component that enhances system stability and reliability. It simplifies the design of complex power systems by integrating multiple functions into a single chip, reducing the need for additional components and saving valuable board space.

Whether you are designing a new system or upgrading an existing one, the Maxim Integrated MAX16126TCD+T voltage monitor and sequencer offers a high level of integration and performance to meet your power management needs.

You May Also Be Interested in

Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess