EN
  • EN
  • DE

MAX16127TC+T

Part No MAX16127TC+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Circuit Protection Device / IC LOAD DUMP REV V PROT 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Applications Load Dump, Voltage Protection
Operating Supply Current 224μA
Operating Supply Voltage 3 V ~ 30 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-TQFN (3x3)
Win Source Part Number 785434-MAX16127TC+T
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16127TC+T CAD Model

Description

Maxim Integrated MAX16127TC+T Overvoltage Protection Controller

The MAX16127TC+T from Maxim Integrated is a sophisticated overvoltage protection controller designed to safeguard sensitive electronics from harmful voltage conditions. This compact, high-accuracy device is ideal for a wide range of applications, including automotive systems, portable devices, and industrial equipment, where maintaining voltage integrity is crucial for both performance and safety.

Key Features

  • Overvoltage Protection: The MAX16127TC+T offers robust protection against overvoltage transients, ensuring that downstream components are shielded from potentially damaging voltage spikes.
  • Wide Operating Voltage Range: This device operates over a broad voltage range, accommodating various system requirements and ensuring versatility across different platforms.
  • Low Quiescent Current: Its design emphasizes energy efficiency, with a low quiescent current that minimizes power consumption when in standby mode, making it suitable for battery-powered applications.
  • Adjustable Overvoltage Lockout (OVLO): Users can set the overvoltage lockout threshold to match specific system needs, providing tailored protection based on the unique characteristics of the application.
  • High Accuracy: Precision voltage monitoring ensures that the MAX16127TC+T responds accurately to overvoltage conditions, offering a reliable defense against voltage irregularities.
  • Compact Package: The device comes in a small, lead-free, 6-pin TDFN package, which is ideal for space-constrained applications.

Applications

  • Automotive Electronics
  • Portable Consumer Devices
  • Industrial Control Systems
  • Power Supply Modules
  • Telecommunication Infrastructure

The MAX16127TC+T is not only a protective measure but also an investment in the longevity and reliability of electronic systems. By integrating this overvoltage protection controller into your design, you can enhance system robustness and prevent costly damage and downtime due to electrical transients.

Maxim Integrated's commitment to quality and innovation is evident in the MAX16127TC+T, making it a top choice for engineers and designers looking for advanced protection solutions in their electronic designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0324 $56.2592
18+ $5.7702 $103.8636
27+ $5.5899 $150.9273
37+ $5.4095 $200.1515
48+ $5.2292 $251.0016
64+ $4.6883 $300.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 8 pcs
Order Increment : 10 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess