EN
  • EN
  • DE

MAX16129AUAEBD+

Part No MAX16129AUAEBD+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LOAD DUMP REV V PROT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Load Dump, Voltage Protection
Operating Supply Current 260μA
Supply Voltage - Operating 3 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 1066352-MAX16129AUAEBD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16129AUAEBD+ CAD Model

Description

Maxim Integrated MAX16129AUAEBD+ Overview

The MAX16129AUAEBD+ is a high-performance, quad voltage monitor and sequencer designed by Maxim Integrated to ensure the correct operational sequencing of power supplies in complex systems. This precision device is ideally suited for managing multiple power rails in embedded systems, servers, telecommunications, and networking equipment.

Key Features

  • Quad Voltage Monitoring: The device can monitor up to four voltage thresholds, ensuring that each power rail is within the specified voltage range for safe operation.
  • Programmable Sequencing: Users have the flexibility to program the sequence in which the power rails are enabled or disabled, providing control over the system power-up and power-down processes.
  • Adjustable Reset Timeout: The MAX16129AUAEBD+ features an adjustable reset timeout, allowing for customization based on the specific requirements of the application.
  • Manual Reset Input: A manual reset input provides an additional level of control, enabling a system reset through an external signal.
  • Power Supply Range: The device operates over a wide power supply range, accommodating various system voltages and ensuring versatility across different applications.
  • Compact Package: Housed in a small 8-pin µMAX package, the MAX16129AUAEBD+ saves valuable board space in densely packed electronic systems.

Applications

The MAX16129AUAEBD+ is highly versatile and can be used in a variety of applications where reliable power sequencing and monitoring are critical. Some of these applications include:

  • Data Centers
  • Telecommunications Equipment
  • Networking Hardware
  • Embedded Systems
  • Industrial Control Systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16129AUAEBD+ is no exception. It is designed to meet the stringent requirements of industrial and commercial environments. Additionally, Maxim provides comprehensive technical support and documentation, making it easier for engineers to integrate the device into their designs.

In summary, the MAX16129AUAEBD+ from Maxim Integrated is a robust and reliable solution for managing multiple power rails, ensuring system stability, and providing flexible power sequencing capabilities for a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to €17.6429
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to €2.4553
STMicroelectronics
DISCRETE
Lowest to €4.0687
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to €2.2207
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to €10.1251
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to €13.1931
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to €3.7161

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess