EN
  • EN
  • DE

MAX16129UAAGA+T

Part No MAX16129UAAGA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Circuit Protection Misc Load Dump and Reverse-Voltage Protection Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Contact Plating Tin
Features Auto Retry
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.0309 W
Max Supply Voltage 30 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Channels 1
Number of Monitored Inputs 1
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 260 µA
Overvoltage Threshold 31.62 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Threshold Voltage 3 V
Undervoltage Threshold 3 V
Watchdog Timer No
Win Source Part Number 1074972-MAX16129UAAGA+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16129UAAGA+T CAD Model

Description

Maxim Integrated's MAX16129UAAGA+T: Advanced Power Management IC

The MAX16129UAAGA+T from Maxim Integrated is a high-performance, quad voltage monitor and sequencer designed to enhance the reliability of power systems in complex electronics. This advanced power management integrated circuit (PMIC) is an essential component for managing and safeguarding the power supply voltages in a wide array of applications, from servers and networking equipment to industrial systems and medical devices.

With its compact μMAX®-8 package, the MAX16129UAAGA+T is engineered to handle four voltage rails with precision. It monitors each rail independently, ensuring that all system voltages remain within specified thresholds. In the event of a voltage fault, the device can swiftly respond, triggering a sequence of events to prevent damage to sensitive electronic components.

The sequencing feature of the MAX16129UAAGA+T is one of its key attributes, allowing for the controlled startup and shutdown of multiple power rails. This is critical in systems where certain voltages must be stabilized before others can be safely applied or removed. The device's programmable sequence timing enhances its versatility, making it suitable for a wide range of power-up and power-down scenarios.

Furthermore, the MAX16129UAAGA+T offers an adjustable undervoltage lockout (UVLO) threshold and hysteresis, which ensures that the device operates only when the supply voltage is within an acceptable range. This feature protects the system against brown-out conditions and ensures stable operation during power fluctuations.

Another notable feature is the manual reset input, which provides an additional layer of control. By asserting the manual reset, users can initiate a system reset, allowing for recovery from fault conditions or for routine maintenance and testing procedures.

Maxim Integrated has designed the MAX16129UAAGA+T with a robust set of features to ensure that it meets the stringent requirements of today's sophisticated electronic systems. Its small form factor, coupled with its advanced monitoring and sequencing capabilities, makes it an ideal solution for managing power in a variety of high-reliability applications.

The MAX16129UAAGA+T is not just a component; it's a safeguard for your electronic investments, ensuring that power is precisely managed, and systems are kept within operational limits, contributing to the longevity and reliability of the end product.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2075 $57.4525
15+ $6.7344 $101.0160
23+ $6.5239 $150.0497
32+ $6.3135 $202.0320
41+ $6.1030 $250.2230
55+ $5.4717 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess