EN
  • EN
  • DE

MAX1617AME

Part No MAX1617AME
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701739-MAX1617AME
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1617AME CAD Model

Description

Product Overview: MAX1617AME from Maxim Integrated

The MAX1617AME is a highly integrated and precise temperature monitoring IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This device is specifically engineered to monitor temperatures in personal computers and other electronics to ensure they operate within safe thermal limits.

Key Features

  • Remote and Local Temperature Sensing: The MAX1617AME is capable of measuring its own temperature as well as the temperature of a remote thermal diode, which can be located on a CPU or another integrated circuit.
  • High Accuracy: It offers remarkable accuracy, with ±1°C accuracy for local temperature and ±3°C for remote temperature sensing.
  • Programmable Alert Outputs: The device includes programmable overtemperature alarm outputs that can be used to trigger a cooling system or to indicate a potential thermal problem.
  • SMBus/I²C-Compatible Serial Interface: This interface allows for easy communication with most microcontrollers and permits configuration of the sensor's alarm thresholds and access to temperature data.
  • Wide Temperature Range: The MAX1617AME operates over a broad temperature range, making it suitable for various applications.

Applications

The MAX1617AME is well-suited for a variety of applications that require precise temperature monitoring, such as:

  • Notebook Computers
  • Desktop PCs
  • Servers
  • Workstations
  • Environmental Control Systems
  • Electronic Test Equipment

Reliability and Support

Maxim Integrated backs the MAX1617AME with a robust support infrastructure, including comprehensive data sheets, application notes, and technical support. This ensures that designers can integrate the product into their designs with confidence, knowing they have access to the necessary resources for optimal implementation.

Overall, the MAX1617AME from Maxim Integrated stands out for its precision, reliability, and ease of use, making it a top choice for designers looking to incorporate advanced temperature monitoring into their systems.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6041 $50.6451
27+ $3.7778 $102.0006
41+ $3.6597 $150.0477
57+ $3.5417 $201.8769
74+ $3.4236 $253.3464
98+ $3.0695 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess