EN
  • EN
  • DE

MCP1827S-3302E/AB

Part No MCP1827S-3302E/AB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 1.5A
Output Current 1.5A
Operating Supply Current 220μA
PSRR 60dB (100Hz)
Control Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1074963-MCP1827S-3302E/AB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1827S-3302E/AB CAD Model

Description

Microchip Technology MCP1827S-3302E/AB - High-Performance LDO Voltage Regulator

The MCP1827S-3302E/AB is a high-accuracy, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with an input voltage range from 2.3V to 6.0V. This LDO is capable of delivering up to 1.5A of continuous current, making it an excellent choice for power-sensitive applications.

Constructed with an advanced design, the MCP1827S-3302E/AB offers high performance with a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-operated devices where maximizing the usage of the available voltage is crucial.

The MCP1827S-3302E/AB comes in a thermally efficient package, the DDPAK-3, also known as TO-252. This package is designed to handle high levels of current while minimizing the thermal resistance, allowing for better heat dissipation and ensuring stable operation across various temperature ranges.

Key features of the MCP1827S-3302E/AB include:

  • High Output Current: Capable of delivering up to 1.5A of continuous current.
  • Low Dropout Voltage: Ensures efficient operation by maintaining performance close to the input voltage.
  • Fixed Output Voltage: Provides a stable 3.3V output, ideal for consistent power supply requirements.
  • Wide Input Voltage Range: Operates with input voltages from 2.3V to 6.0V, accommodating a variety of power sources.
  • Thermal Protection: Features overtemperature protection to safeguard against excessive heat conditions.
  • Short-Circuit Protection: Offers built-in protection against short-circuit conditions, enhancing the overall reliability of the device.
  • Stable with Ceramic Output Capacitors: Designed to work with low-ESR ceramic capacitors, which reduces output noise and enhances response to load transients.

With its robust feature set, the MCP1827S-3302E/AB is an ideal voltage regulator for applications requiring high current, low voltage drop, and a fixed output voltage. It is commonly used in microcontroller power supplies, battery-powered devices, and other electronic equipment where efficient power management is essential.

Whether you're designing a new system or upgrading an existing one, the MCP1827S-3302E/AB from Microchip Technology offers the performance and reliability needed to meet stringent power requirements.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9260 $57.7800
65+ $1.5804 $102.7260
100+ $1.5310 $153.1000
135+ $1.4816 $200.0160
175+ $1.4322 $250.6350
235+ $1.2840 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess