EN
  • EN
  • DE

MAX1618MUB+T

Part No MAX1618MUB+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 60°C to 100°C (-55°C to 120°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021174-MAX1618MUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1618MUB+T CAD Model

Description

Product Overview: MAX1618MUB+T from Maxim Integrated

The MAX1618MUB+T is a high-precision temperature sensor from Maxim Integrated, designed for accurate temperature monitoring in a variety of applications. This compact and efficient device offers a digital interface for easy integration into your system.

Key Features

  • Temperature Measurement: The MAX1618MUB+T is capable of measuring temperatures ranging from -55°C to +125°C, providing a wide operational range suitable for diverse environments.
  • Accuracy: It delivers high accuracy with a typical error of ±1°C, ensuring reliable readings for critical applications.
  • Digital Interface: The device communicates via a 2-wire serial interface, compatible with SMBus protocols, making it straightforward to integrate with microcontrollers and other digital systems.
  • Programmable Resolution: Users can program the resolution of temperature readings from 9 bits up to 12 bits, allowing for flexibility in balancing precision and power consumption.
  • Low Power: Designed for power-sensitive applications, it operates with a low supply voltage range of 3V to 5.5V and a typical supply current of just 250µA.
  • Compact Form Factor: The MAX1618MUB+T comes in a microMAX-10 package, which is ideal for space-constrained applications.

Applications

This temperature sensor is versatile and can be used in various applications, such as:

  • Computer Peripheral Thermal Protection
  • Environmental Monitoring and HVAC Systems
  • Industrial Process Control
  • Electronic Test Equipment
  • Portable Battery-Powered Devices

Product Quality and Support

Maxim Integrated is known for its commitment to quality, and the MAX1618MUB+T is no exception. It is a reliable choice for designers and engineers looking for a temperature sensor that combines precision with ease of use. Additionally, Maxim Integrated offers comprehensive technical support and documentation to facilitate the integration of this sensor into your design.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess