EN
  • EN
  • DE

MAX1625ESE

Part No MAX1625ESE
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC CTRLR HS STPDWN SYNC 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX162
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 208583-MAX1625ESE
Ultra Librarian 3D Model Ultra Librarian MAX1625ESE CAD Model

Description

Maxim Integrated's MAX1625ESE Step-Down Controller

The MAX1625ESE, a high-efficiency, step-down controller from Maxim Integrated, is designed to deliver precise voltage regulation and power management for a variety of applications. This controller is particularly well-suited for portable devices, where power efficiency and space constraints are critical considerations. With its advanced features and compact size, the MAX1625ESE stands out as a reliable solution for sophisticated power supply designs.

Key Features

  • High Efficiency: The MAX1625ESE is capable of achieving up to 95% efficiency, which helps to minimize power loss and extend battery life in portable applications.
  • Voltage Regulation: It provides excellent voltage regulation, maintaining a stable output even under varying load conditions.
  • Adjustable Output: The output voltage is adjustable, allowing designers to tailor the power supply to the specific needs of their application.
  • Low Dropout Operation: This controller can operate with a very low dropout voltage, further enhancing its efficiency and making it ideal for battery-powered devices.
  • Synchronous Rectification: The use of synchronous rectification contributes to the high efficiency of the MAX1625ESE, reducing power dissipation and improving overall performance.
  • Compact Packaging: Offered in a 16-pin narrow SO package, the MAX1625ESE saves precious board space, which is a crucial benefit for space-constrained applications.

Applications

  • Notebook Computers
  • Portable Equipment
  • PDAs and Mobile Phones
  • Distributed Power Systems
  • DSL Modems

The MAX1625ESE from Maxim Integrated is not just a power supply component; it is a strategic choice for designers looking to optimize their power management solutions. With its combination of high efficiency, precise voltage regulation, and a small footprint, the MAX1625ESE is an excellent choice for powering the next generation of portable devices. Whether you're designing for consumer electronics or industrial applications, the MAX1625ESE provides the performance and reliability necessary to meet the demands of modern electronic devices.

You May Also Be Interested in

Others
FLATPACK RELAY
Lowest to $14.8066
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.2657
Others
Lowest to $2.6126
Others
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3899 $58.7293
17+ $6.8850 $117.0450
26+ $6.6690 $173.3940
36+ $6.4541 $232.3476
47+ $6.2393 $293.2471
62+ $5.5937 $346.8094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess