EN
  • EN
  • DE

TPS2306DW

Part No TPS2306DW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description DUAL SEQUENCING HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Operating Supply Voltage 2.75 V ~ 13.6 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2mA
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Feature Pins CPUMP, CT, DOWN1, DOWN2, ENBL, FAULT, IMAX1, IMAX2, IREF, UP1, UP2
Win Source Part Number 1272230-TPS2306DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2306
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia ,Mexico ,Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2306DW CAD Model

Description

The TPS2306DW is a state-of-the-art power distribution switch designed by Texas Instruments, renowned for its precision and reliability in power management solutions. This advanced component is engineered to enhance the performance and efficiency of electronic systems, making it an ideal choice for a wide range of applications.

Key Features

  • Dual Channel: The TPS2306DW boasts two independent channels, allowing for simultaneous control and protection of two separate loads.
  • Current Limiting: It offers built-in current limiting to safeguard devices from overcurrent conditions, ensuring reliable operation and extending system life.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the switch if it overheats, thus preventing thermal damage.
  • Fast Transient Response: Designed with a fast transient response, this switch efficiently manages quick changes in load conditions, maintaining stable operation.

Applications

The versatility of the TPS2306DW makes it suitable for a multitude of applications, including but not limited to:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power management in portable devices
  • Industrial and automotive systems

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Output Current (Max) 1A per channel
Operating Temperature -40°C to 85°C
Package 20-SOIC (0.295", 7.50mm Width)

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TPS2306DW is no exception, and it is backed by TI's comprehensive technical support and reliability testing to ensure customer satisfaction and long-term performance.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess