Product Overview: MAX1636EAP-TG068
The MAX1636EAP-TG068 is a high-performance, advanced power-supply controller from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This controller is specifically designed to meet the demands of complex and power-sensitive applications such as notebook computers, PDAs, and portable equipment.
Key Features
- High Efficiency: The MAX1636EAP-TG068 is engineered to provide excellent power conversion efficiency, which is crucial for extending battery life in portable devices.
- Dynamic Voltage Management: It supports dynamic adjustment of the core voltage of the CPU, which allows for lower power consumption and reduced heat dissipation during light processing loads.
- Multiple Outputs: This controller can manage multiple outputs, making it a versatile solution for systems that require various voltage levels.
- Integrated Features: It includes integrated features such as soft-start, power-good output, and overvoltage protection, enhancing system reliability and reducing the need for additional components.
- Small Package: The compact TSSOP package (MAX1636EAP-TG068) helps in minimizing the PCB footprint, an important factor in space-constrained applications.
Applications
The MAX1636EAP-TG068 is particularly suited for portable devices that need efficient power management. It is commonly used in:
- Notebook Computers
- Personal Digital Assistants (PDAs)
- Portable Equipment
- Other Battery-Powered Devices
Technical Specifications
With a wide input voltage range and the ability to handle high current levels, the MAX1636EAP-TG068 is a robust solution for advanced power management. The device operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
Conclusion
The MAX1636EAP-TG068 from Maxim Integrated offers a blend of efficiency, versatility, and reliability, making it an ideal choice for designers who require a top-tier power management solution. Its combination of features and compact form factor makes it a go-to component for the latest generation of portable electronic devices.