EN
  • EN
  • DE

LTC6263IMS#PBF

Part No LTC6263IMS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC6263
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879984-LTC6263IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6263IMS#PBF CAD Model

Description

Product Overview: LTC6263IMS#PBF

The LTC6263IMS#PBF from Analog Devices Inc. is a high-performance, low-power, rail-to-rail input/output operational amplifier that is optimized for precision and power efficiency. This operational amplifier is housed in a compact MSOP-10 package, making it an excellent choice for space-constrained applications requiring high precision and low power consumption.

Key Features

  • Low Power Consumption: The LTC6263IMS#PBF is designed for battery-powered and portable applications, with a typical supply current of only 20μA per amplifier, which helps to extend battery life and reduce thermal issues.
  • Rail-to-Rail Input/Output: This feature allows the amplifier to handle input signals that range from the negative supply rail to the positive supply rail and to swing its output within millivolts of either rail. This maximizes dynamic range in low supply voltage applications.
  • Wide Supply Voltage Range: The device can operate from a supply voltage range of 1.8V to 5.25V, making it versatile for use in various systems with different power requirements.
  • Low Offset Voltage: With an input offset voltage of only 450μV max at 25°C, the LTC6263IMS#PBF provides accurate signal amplification, which is crucial for precision measurement and control systems.
  • High Gain Bandwidth Product: A gain bandwidth product of 1MHz ensures that the amplifier can handle a wide range of frequencies without significant gain reduction, suitable for filtering and amplification of audio and sensor signals.

Applications

The LTC6263IMS#PBF is ideal for a wide array of applications that demand precision and power efficiency. It is particularly well-suited for:

  • Portable Instrumentation
  • Sensor Signal Conditioning
  • Low Power Medical Devices
  • Battery-Powered Equipment
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC6263IMS#PBF operational amplifier is built with the same standards, ensuring consistent performance and dependability for critical applications.

In summary, the LTC6263IMS#PBF from Analog Devices Inc. is a versatile, precision operational amplifier that offers excellent power efficiency without compromising on performance. Its compact package and robust feature set make it an excellent choice for designers looking to optimize their systems for precision and power constraints.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9919 $59.9919
3+ $49.2249 $147.6747
4+ $47.6865 $190.7460
6+ $46.1480 $276.8880
7+ $44.6096 $312.2672
9+ $39.9953 $359.9577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess