EN
  • EN
  • DE

FDBL86361-F085

Part No FDBL86361-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 300A 8HPSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 80 V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL86361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL86361-F085CT, FDBL86361_F085CT-ND, FDBL86361_F085TR-ND, FDBL86361_F085DKR, FDBL86361_F085DKR-ND, FDBL86361-F085TR, FDBL86361_F085TR, FDBL86361_F085CT, FDBL86361-F085DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871602-FDBL86361-F085
Ultra Librarian 3D Model Ultra Librarian FDBL86361-F085 CAD Model

Description

ON Semiconductor FDBL86361-F085 N-Channel PowerTrench® MOSFET

The ON Semiconductor FDBL86361-F085 is a high-performance N-Channel PowerTrench® MOSFET designed for a wide range of applications that demand high efficiency and reliability. This state-of-the-art power MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

With its advanced PowerTrench® technology, the FDBL86361-F085 offers superior power density and lower on-resistance, resulting in highly efficient power conversion in a compact footprint. The device is optimized for synchronous rectification in Switch Mode Power Supplies (SMPS), which are commonly used in computer servers, telecom power supplies, and a variety of other energy-sensitive applications.

Key Features:

  • 100V, 4.5mΩ max RDS(on)
  • High continuous drain current of 195A at 25°C
  • Low gate charge (Qg) and capacitance (Ciss) for fast switching
  • High-performance PowerTrench® process technology
  • Excellent thermal performance with a maximum junction temperature of 175°C
  • RoHS compliant and Halogen-free

The FDBL86361-F085 also features a robust and rugged design, capable of withstanding high energy pulses in the avalanche and commutation modes. This ensures that the device is not only efficient but also reliable under harsh conditions, making it suitable for high-performance industrial and automotive applications. Moreover, its low profile and low thermal resistance contribute to better thermal management and can lead to a reduction in the overall system size due to the possibility of using smaller heatsinks.

Applications:

  • DC-DC converters
  • Synchronous rectification in SMPS
  • Motor drives
  • Power management solutions
  • Battery powered circuits
  • Load switch applications

The FDBL86361-F085 MOSFET by ON Semiconductor is a testament to the company's dedication to providing high-quality, durable, and efficient components for the electronic market. With its advanced features and robust design, it is an excellent choice for designers looking to enhance system performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3802 $51.6614
17+ $6.0556 $102.9452
26+ $5.8664 $152.5264
36+ $5.6771 $204.3756
46+ $5.4879 $252.4434
61+ $4.9202 $300.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess