EN
  • EN
  • DE

MAX1638EAG+

Part No MAX1638EAG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller, Intel Pentium II Voltage Regulator IC 1 Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Controller, Intel Pentium? II
Voltage - Input 4.5 V ~ 5.5 V
Number of Outputs 1
Voltage - Output 1.3 V ~ 3.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 24-SSOP
Win Source Part Number 140746-MAX1638EAG+
Ultra Librarian 3D Model Ultra Librarian MAX1638EAG+ CAD Model

Description

Maxim Integrated's MAX1638EAG+ High-Efficiency, Variable-Output, Step-Down DC-DC Controller

The MAX1638EAG+ is a sophisticated, high-performance step-down DC-DC controller designed by Maxim Integrated to meet the needs of modern, power-sensitive applications. This device is engineered to deliver variable output voltages with exceptional efficiency and precision, making it an ideal solution for a wide range of electronic devices, including portable computers, telecommunications equipment, and other battery-operated gadgets.

At the heart of the MAX1638EAG+ lies a proprietary topology that combines the benefits of both fixed-frequency, pulse-width modulation (PWM) and Maxim's unique, on-demand Quick-PWM control. This innovative approach ensures fast transient response and excellent loop stability while maintaining high efficiency across a broad load range. The controller operates at a fixed frequency of 300kHz, which strikes a balance between efficiency and component size, allowing for the use of smaller, less expensive inductors and capacitors.

The MAX1638EAG+ is capable of providing output voltages from 1.25V to 5.5V, which can be set with high accuracy through an external voltage divider. This flexibility makes it suitable for powering core voltages of modern CPUs, as well as other logic and I/O voltages required in complex systems. Moreover, the device features a 5-bit digital-to-analog converter (DAC) that allows for dynamic voltage adjustment via a serial interface, enabling the implementation of advanced power-saving modes and performance scaling.

Safety and protection are paramount in any power management solution, and the MAX1638EAG+ excels in this area as well. It includes a full suite of protective features such as undervoltage lockout, soft-start, overvoltage protection, and thermal shutdown to ensure the longevity and reliability of the end application. Furthermore, the controller's high efficiency reduces power dissipation, which in turn minimizes thermal stress on the system.

The MAX1638EAG+ is available in a 24-pin SSOP package, which is both space-saving and suitable for automated assembly processes, making it a convenient choice for high-density circuit designs. Whether for a new design or as an upgrade to existing power systems, the MAX1638EAG+ from Maxim Integrated stands out as a versatile and reliable DC-DC controller solution.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.0364 $83.0364
2+ $80.4411 $160.8822
3+ $77.8470 $233.5410
4+ $75.2517 $301.0068
6+ $67.4670 $404.8020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess