EN
  • EN
  • DE

MAX1639ESE+T

Part No MAX1639ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 300kHz to 1MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 129936-MAX1639ESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1639ESE+T CAD Model

Description

Product Overview: MAX1639ESE+T from Maxim Integrated

The MAX1639ESE+T is a high-performance, step-down DC-DC converter designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal integrated circuits. This advanced power management IC is engineered to deliver efficient voltage regulation with excellent transient response, making it an ideal choice for a wide range of applications, including portable devices, networking equipment, and embedded systems.

Key Features

  • High Efficiency: The MAX1639ESE+T provides a high-efficiency power conversion, which can exceed 90%, minimizing power loss and heat generation, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage range, accommodating a variety of power requirements for different devices.
  • Low-Dropout Operation: The low-dropout mode ensures consistent performance even when the input voltage is close to the output voltage, which is crucial for battery-powered applications.
  • Synchronous Rectification: With integrated synchronous rectification, the MAX1639ESE+T reduces diode losses and improves overall efficiency.
  • Compact Design: Housed in a space-saving 16-pin narrow SO package, this IC is designed for compact circuit boards where space is at a premium.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system from overheating.
  • Flexible Power Sequencing: The MAX1639ESE+T supports flexible power sequencing, which is critical for systems with multiple supply voltages.

Applications

The MAX1639ESE+T is suitable for a variety of applications that require efficient power management and a small footprint. These include:

  • Notebook Computers
  • PDAs and Mobile Phones
  • DSL Modems
  • Networking Cards and Routers
  • Portable Media Players
  • Other Battery-Powered Devices

Maxim Integrated's commitment to quality and innovation is reflected in the MAX1639ESE+T, which offers a blend of performance, efficiency, and reliability for designers looking to optimize their power systems. With its advanced features and robust design, this DC-DC converter stands out as a superior choice for modern electronic applications.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5828 $60.0796
17+ $7.0420 $119.7140
26+ $6.8226 $177.3876
35+ $6.6020 $231.0700
46+ $6.3825 $293.5950
61+ $5.7219 $349.0359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess