Maxim Integrated MAX164CCNG - High-Performance, 8-Bit Analog-to-Digital Converter
The MAX164CCNG is a state-of-the-art, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to offer high-speed performance with low power consumption. This precision ADC is an ideal solution for a wide range of applications, including data acquisition systems, process control, medical instruments, and digital signal processing.
Key Features
- High-Speed Conversion: The MAX164CCNG delivers rapid conversion rates, making it suitable for high-speed data acquisition and real-time processing applications.
- Low Power Consumption: Engineered for efficiency, this ADC operates with minimal power requirements, thereby extending the battery life of portable devices.
- Wide Dynamic Range: With its 8-bit resolution, the MAX164CCNG provides a broad dynamic range, ensuring accurate representation of input signals.
- Easy Interface: The device features a simple digital interface, which can be easily connected to microcontrollers and digital systems without the need for complex programming.
- Compact Package: Housed in a 24-pin DIP (Dual In-line Package), the MAX164CCNG is designed for space-constrained applications.
Technical Specifications
- Resolution: 8 bits
- Sampling Rate: High-speed sampling
- Analog Inputs: Single-ended inputs
- Supply Voltage: 5V ±5%
- Operating Temperature: 0°C to +70°C
- Package Type: 24-pin DIP
The MAX164CCNG is a robust and reliable ADC that combines high-speed performance with low power consumption, packaged in a compact form factor. Its ease of integration and wide operating temperature range make it a versatile choice for designers looking to implement precise data conversion in their systems. Maxim Integrated's commitment to quality ensures that the MAX164CCNG will deliver consistent performance for a variety of demanding applications.