EN
  • EN
  • DE

MAX16500GGN+T

Part No MAX16500GGN+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description VR13 CPU MASTER / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX16500
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 881145-MAX16500GGN+T
Ultra Librarian 3D Model Ultra Librarian MAX16500GGN+T CAD Model

Description

Maxim Integrated's MAX16500GGN+T: A Robust Power Management Solution

The MAX16500GGN+T is a cutting-edge power management IC from Maxim Integrated, designed to cater to the demanding needs of modern electronic systems. This product offers a versatile solution for managing power in a wide range of applications, from consumer electronics to industrial automation and telecommunications.

Efficient Power Conversion

At the heart of the MAX16500GGN+T lies an efficient power conversion system that ensures optimal performance while minimizing power loss. It is capable of handling a broad input voltage range, making it suitable for various power supply configurations. The device integrates multiple features to ensure stable and reliable operation, including overcurrent protection, thermal shutdown, and under-voltage lockout.

Compact and Reliable Design

Maxim Integrated has packaged the MAX16500GGN+T in a compact, surface-mount form factor, which is ideal for space-constrained applications. Despite its small size, it does not compromise on durability and reliability. The robust design ensures that the device can withstand harsh operating conditions, including wide temperature variations and high levels of electrical noise.

High Integration for Simplified Design

The MAX16500GGN+T is highly integrated, reducing the need for external components and simplifying the design process for engineers. This integration not only saves board space but also reduces the bill of materials, leading to cost savings and faster time-to-market for products.

Advanced Features for Enhanced Functionality

Equipped with advanced features such as programmable switching frequencies and soft-start capabilities, the MAX16500GGN+T allows designers to fine-tune performance to match specific application requirements. Additionally, the device's power-good output signal provides a reliable method for sequencing and monitoring the power system's health.

Environmentally Conscious Product

Maxim Integrated is committed to environmental stewardship, and the MAX16500GGN+T reflects this commitment. The device is manufactured with eco-friendly materials and complies with various international standards for environmental safety and sustainability.

In conclusion, the MAX16500GGN+T from Maxim Integrated is a high-performance, versatile power management IC that offers a combination of efficiency, reliability, and advanced features, making it an excellent choice for a broad spectrum of power management applications.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PF1510
Lowest to $4.5143
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess