EN
  • EN
  • DE

MAX1651CSA

Part No MAX1651CSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / 5V/3.3V or Adjustable, High-Efficiency, Low-Dropout, Step-Down DC-DC Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3V ~ 16V
Frequency - Switching Up to 300kHz
Duty Cycle (Maximum) 96.5%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX1651
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803845-MAX1651CSA
Ultra Librarian 3D Model Ultra Librarian MAX1651CSA CAD Model

Description

Product Overview: MAX1651CSA from Maxim Integrated

The MAX1651CSA is a high-efficiency, low-Dropout (LDO) linear regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This voltage regulator is highly regarded for its exceptional performance, reliability, and flexibility, making it an ideal choice for a wide range of applications, including portable devices, telecommunications, and industrial equipment.

Key Features

  • Adjustable Output: The MAX1651CSA offers an adjustable output voltage range, allowing for precise voltage regulation tailored to the specific needs of the application.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency across a wide range of loads, minimizing power loss and heat generation.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring stable operation even when the input voltage is close to the output voltage, which is crucial for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, contributing to the overall durability and longevity of the product.
  • Compact Package: Housed in a space-saving 8-pin SOIC package, the MAX1651CSA is suitable for compact designs where board space is at a premium.

Applications

The versatility of the MAX1651CSA makes it suitable for a diverse array of applications. Its ability to provide stable voltage in a compact form factor is particularly beneficial for:

  • Portable electronic devices such as smartphones and tablets
  • Telecommunications infrastructure like routers and switches
  • Industrial control systems requiring consistent power supply
  • Battery-powered equipment where maximizing battery life is critical

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1651CSA is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With features like over-temperature protection and the ability to handle a wide range of input voltages, this linear regulator is a robust solution for managing power requirements in sophisticated electronic systems.

Whether you are designing a new product or looking to enhance an existing one, the MAX1651CSA from Maxim Integrated offers the performance and flexibility needed to meet your power management needs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess