EN
  • EN
  • DE

MC33033DGR2G

Part No MC33033DGR2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830393-MC33033DGR2G
Ultra Librarian 3D Model Ultra Librarian MC33033DGR2G CAD Model

Description

ON Semiconductor MC33033DGR2G - Brushless DC Motor Controller

The MC33033DGR2G is a high-performance brushless DC motor controller integrated circuit brought to you by ON Semiconductor, a reputable leader in the semiconductor industry. This advanced IC is designed to provide efficient, reliable, and precise control for a wide range of brushless DC motors used in various applications including automotive, industrial, and consumer products.

Featuring a wide operating voltage range from 7V to 28V, the MC33033DGR2G is versatile and can accommodate motors in different power classes. Its robust design ensures that it can handle continuous current up to several amps with proper heat sinking, making it suitable for demanding applications that require a high level of endurance and performance.

The MC33033DGR2G comes with a comprehensive set of features that make it a complete solution for brushless motor control. It includes a three-phase Hall sensor-based commutation circuit, a fixed-frequency PWM current controller, and a range of protective features such as undervoltage lockout, overcurrent shutdown, and thermal shutdown. These features work together to ensure the motor operates smoothly, efficiently, and safely under all conditions.

Additionally, this motor controller supports various control methods, including closed-loop speed control and open-loop speed control, providing flexibility to meet the requirements of different motor control applications. Its built-in ramp generator also facilitates smooth startups and speed variations, enhancing the user experience and motor performance.

ON Semiconductor's MC33033DGR2G is packaged in a compact 20-lead SOIC-Wide body, which allows for space-efficient PCB designs and is ideal for systems where board space is at a premium. The package is designed for improved thermal performance and ease of integration into a wide range of electronic assemblies.

In summary, the MC33033DGR2G from ON Semiconductor is a sophisticated and reliable choice for designers looking to implement advanced control for brushless DC motors. Its combination of performance, versatility, and protective features ensures that it can meet the stringent requirements of modern motor control applications.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess