EN
  • EN
  • DE

MAX16602GGN+

Part No MAX16602GGN+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description VR14 MASTER / - Controller, Intel VR13 Voltage Regulator IC 2 Output 56-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Applications Controller, Intel VR13
Number of Outputs 2
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (7x7)
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338000-MAX16602GGN+
Ultra Librarian 3D Model Ultra Librarian MAX16602GGN+ CAD Model

Description

Introducing the MAX16602GGN+ from Maxim Integrated

The MAX16602GGN+ is a state-of-the-art power management integrated circuit (IC) developed by Maxim Integrated, a company renowned for its innovative and reliable high-performance analog and mixed-signal engineering solutions. This IC is designed to cater to a broad range of applications, particularly excelling in areas where efficient and reliable power distribution is critical.

At the heart of the MAX16602GGN+ is its cutting-edge technology that ensures peak performance in power supply systems. The device features a multi-phase synchronous buck controller, which allows for precise voltage regulation, high efficiency, and excellent transient response. This makes it an ideal choice for powering CPUs, GPUs, and other ASICs that demand high-current delivery with tight voltage regulation.

The MAX16602GGN+ is equipped with an integrated gate driver that simplifies the design process by reducing the number of external components required. This not only saves board space but also enhances system reliability. Furthermore, the device's flexible switching frequency options allow designers to optimize their designs for efficiency or for reduced component size, depending on their specific needs.

One of the key features of this IC is its advanced control loop architecture, which includes adaptive voltage positioning (AVP) and active voltage positioning (AVP). These features help to maintain a stable output voltage despite rapid changes in load, ensuring consistent performance and protecting downstream components.

The MAX16602GGN+ also boasts a comprehensive suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown protections. These safeguards help to prevent damage to the IC itself and the system it powers, thereby enhancing the overall longevity and reliability of the product.

Designed with a compact 56-pin QFN package, the MAX16602GGN+ minimizes the footprint on the PCB and is suitable for space-constrained applications. Its operational temperature range from -40°C to +125°C ensures stable performance across a wide range of environmental conditions.

In summary, the MAX16602GGN+ by Maxim Integrated is a versatile and robust power management solution that offers high efficiency, exceptional performance, and a suite of protection features, making it a top choice for designers looking to enhance their power supply systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3749 $55.1247
7+ $15.0769 $105.5383
11+ $14.6057 $160.6627
15+ $14.1346 $212.0190
19+ $13.6634 $259.6046
25+ $12.2500 $306.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess