EN
  • EN
  • DE

MAX1668MEE+T

Part No MAX1668MEE+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type SMBus
Supply Voltage - Operating 4.5 V to 5.5 V
Resolution 7 b
Features Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±2.5°C (±3.5°C)
Testing Conditions 60°C to 100°C (0°C to 85°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 110980-MAX1668MEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1668MEE+T CAD Model

Description

Maxim Integrated's MAX1668MEE+T Temperature Sensor

The MAX1668MEE+T is a sophisticated temperature monitoring solution designed by Maxim Integrated, tailored to meet the requirements of a diverse range of applications. This high-precision sensor is capable of monitoring the temperature of four channels: three external and one internal, making it an ideal component for system temperature regulation in complex electronic systems.

Key Features

  • Multi-Channel Sensing: With its ability to monitor multiple temperature zones, the MAX1668MEE+T provides comprehensive thermal data, enhancing system reliability and performance.
  • High Accuracy: This sensor delivers exceptional temperature reading accuracy, ensuring precise monitoring and control for critical applications.
  • Digital Interface: It features an easy-to-use, 2-wire, serial I²C-compatible interface, facilitating seamless integration into existing designs.
  • Programmable Alert Outputs: The device includes programmable overtemperature alarm and fault outputs, which can be used to trigger cooling systems or to take protective measures.

Applications

The MAX1668MEE+T is versatile and can be employed in a wide array of applications, such as:

  • Personal Computers and Servers
  • Environmental Control Systems
  • Industrial Systems
  • Telecommunications Equipment

Technical Specifications

Some of the technical specifications of the MAX1668MEE+T include:

  • Supply Voltage: 3V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Accuracy: ±1°C (typical) from 0°C to +70°C
  • Packaging: 16-Pin QSOP

Design and Integration

The compact QSOP-16 package of the MAX1668MEE+T makes it a space-efficient addition to any PCB layout. Its integration into a system design is straightforward, thanks to the comprehensive datasheet and support materials provided by Maxim Integrated. Designers can take advantage of the sensor's features to create systems with robust and reliable thermal management capabilities.

With its blend of precision, flexibility, and ease of use, the MAX1668MEE+T from Maxim Integrated stands out as a premium choice for designers looking to enhance their system's thermal management and safety protocols.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2178 $65.7424
18+ $6.7429 $121.3722
27+ $6.5327 $176.3829
37+ $6.3213 $233.8881
48+ $6.1111 $293.3328
64+ $5.4793 $350.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess