EN
  • EN
  • DE

MAX166BEWP+

Part No MAX166BEWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 200ksps 8-bit Parallel 20-Pin SOIC W / IC ADC 8BIT MPU COMP 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 200k
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 785451-MAX166BEWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX166
Introduction Date June 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX166BEWP+ CAD Model

Description

Product Overview: MAX166BEWP+ from Maxim Integrated

The MAX166BEWP+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned manufacturer known for its innovative and reliable semiconductor products. This ADC component stands out for its precision and versatility, making it an ideal choice for a wide range of applications that require accurate digital representations of analog signals.

Key Features and Benefits

  • High-Speed Conversion: The MAX166BEWP+ offers a fast conversion time, enabling quick data acquisition and processing, which is crucial for time-sensitive applications.
  • Low Power Consumption: It is designed to operate with minimal power, making it suitable for battery-powered devices and applications where energy efficiency is a priority.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, providing flexibility in various system designs and ensuring compatibility with different logic levels.
  • Easy Interface: With its simple digital interface, the MAX166BEWP+ can be easily connected to microcontrollers and other digital systems, facilitating seamless integration into existing designs.
  • Dual-Mode Operation: The ADC can operate in both track/hold and sample/hold modes, giving designers the ability to choose the best mode for their specific application requirements.
  • Reliability: Maxim Integrated's commitment to quality means that the MAX166BEWP+ is built to meet high reliability standards, ensuring stable performance over its operational lifespan.

Applications

The MAX166BEWP+ is well-suited for a diverse set of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation and control systems
  • Battery-powered devices
  • Medical equipment
  • Industrial automation

Technical Specifications

The technical specifications of the MAX166BEWP+ highlight its robustness and adaptability:

  • Resolution: 8 bits
  • Conversion Time: Fast
  • Supply Voltage Range: Wide
  • Operating Temperature Range: Specified for full industrial temperature range
  • Package: 20-SOIC

In summary, the MAX166BEWP+ from Maxim Integrated is a top-tier ADC component that delivers high-speed, accurate analog-to-digital conversion with a low power footprint, making it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess