EN
  • EN
  • DE

LH28F008SCR-V85

Part No LH28F008SCR-V85
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Description Photointerrupter Reflec .8MM Pcb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069633-LH28F008SCR-V85
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F008SCR-V85 CAD Model

Description

The LH28F008SCR-V85 is an 8-Mbit (1M x 8) Flash Memory device manufactured by Sharp Microelectronics. Similar to the LH28F008SCHR-85, it's a NOR-type flash memory, prioritizing fast read speeds, making it suitable for code storage and execution in embedded systems.

Applications:

  • Embedded systems
  • Microcontrollers
  • Industrial control equipment
  • Networking devices
  • Handheld devices
  • Consumer electronics

Features:

  • 8-Mbit (1M x 8) organization
  • NOR flash architecture
  • Fast read access time (85ns)
  • Single 5V power supply
  • Sector Erase capability
  • Bottom Boot Sector configuration
  • Common Flash Interface (CFI) compliant
  • TSOP package

Benefits:

  • Fast Code Execution: NOR flash allows direct code execution from memory.
  • Non-Volatile Storage: Retains data without power.
  • In-System Programmability: Programmable and erasable while installed.
  • High Density: 8-Mbit provides ample storage.
  • Sector Erase: Selective block erasing for efficient memory management.
  • Industry Standard Interface: CFI compliance for wide compatibility.

The LH28F008SCR-V85 is designed for similar uses as the LH28F008SCHR-85. The key difference lies in the boot sector configuration: this part uses a bottom boot sector. The 'V85' likely refers to the access time (85ns) or a specific voltage rating. The TSOP package is a compact option for smaller applications. This is generally used in older embedded systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Toko America Inc.
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess