EN
  • EN
  • DE

MAX1672EEE-T

Part No MAX1672EEE-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.8V to 11V Non-Inv/Inv/Step Up/Step Down Single-Out 1.25V to 5.5V/3.3V/5V 0.3A 16-Pin QSOP T/R / IC REG BUCK BST ADJ/PROG 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck, Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V, 5.5V)
Maximum Output Voltage 5.5V
Output Current 300mA
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 021185-MAX1672EEE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1672EEE-T
Introduction Date November 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX1672EEE-T CAD Model

Description

Maxim Integrated Product Overview: MAX1672EEE-T

The MAX1672EEE-T from Maxim Integrated is a versatile and efficient step-up DC-DC converter designed for applications requiring a compact power solution. This integrated circuit is particularly suited for portable devices due to its ability to provide a stable power supply from a lower voltage source. The MAX1672EEE-T is part of Maxim's esteemed power management product line, delivering reliable performance for a wide range of voltage regulation tasks.

Key Features

  • High Efficiency: The MAX1672EEE-T is designed to offer high conversion efficiency, which is crucial for battery-powered devices where energy conservation is paramount.
  • Adjustable Output: Users can set the output voltage to a desired level using external resistors, providing flexibility to meet various design requirements.
  • Low Quiescent Current: It features a low quiescent current, which reduces power consumption when the device is in standby mode, thus extending battery life.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating sources such as single-cell lithium-ion batteries or multiple-cell battery configurations.
  • Integrated Switch: The MAX1672EEE-T includes an internal N-channel MOSFET switch, which simplifies the design and reduces external component count.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature ranges, safeguarding against potential thermal damage.
  • Small Package: Offered in a compact 16-pin QSOP package, the MAX1672EEE-T saves valuable board space, which is essential in miniaturized electronic products.

Applications

The MAX1672EEE-T is ideal for a variety of applications where efficient power conversion is needed in a small footprint. These applications include, but are not limited to:

  • Portable consumer electronics such as digital cameras, MP3 players, and handheld gaming devices.
  • Wireless peripherals and Bluetooth-enabled devices.
  • Medical devices such as portable monitors and diagnostic equipment.
  • Industrial and instrumentation systems requiring a stable voltage supply.

With its combination of efficiency, adjustability, and compact size, the MAX1672EEE-T from Maxim Integrated is a solid choice for designers looking to enhance the power management capabilities of their next project. Its robust feature set ensures that it can meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJUSTABLE 3A 24TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 24-WFQFN Exposed Pad
Lowest to $13.0970
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Maxim Integrated
36V 4A/5A/6A SYNC LOW IQ BUCK CO / Buck Switching Regulator IC Positive Programmable (Fixed) 0.8V (5V) 1 Output 4A 17-PowerWFQFN
Lowest to $4.9545
Microchip Technology
I2C CONFIGURABLE INTEGRATED POWE / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 53-PowerBFQFN Module
Lowest to $4.8262
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5084 $52.5420
12+ $8.6223 $103.4676
18+ $8.3529 $150.3522
25+ $8.0834 $202.0850
32+ $7.8140 $250.0480
43+ $7.0056 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess