EN
  • EN
  • DE

MAX1675EUA-T

Part No MAX1675EUA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Boost Switching Regulator IC Positive Adjustable (Programmable) 2V (3.3V, 5V) 1 Output 360mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2V (3.3V, 5V)
Voltage - Output (Max) 5.5V
Current - Output 360mA (Switch)
Frequency - Switching Up to 500Hz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-uMAX
Win Source Part Number 104136-MAX1675EUA-T
Ultra Librarian 3D Model Ultra Librarian MAX1675EUA-T CAD Model

Description

The MAX1675EUA-T from Maxim Integrated is a compact, high-efficiency, step-up DC-DC converter designed for a range of applications requiring voltage conversion. This versatile component is capable of increasing lower voltages to higher levels, making it ideal for battery-powered devices where extending runtime is crucial.

Key Features

  • Input Voltage Range: The device operates with an input voltage range from 0.7V to 5.5V, accommodating single-cell batteries and other low-voltage power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage up to 16V, allowing users to customize the voltage level to match specific requirements of the target application.
  • High Efficiency: With efficiencies up to 96%, the MAX1675EUA-T ensures minimal power loss during conversion, which is vital for maximizing battery life in portable devices.
  • Low Quiescent Current: The low quiescent current of only 17µA (typical) under no-load conditions contributes to the overall energy efficiency of the system.
  • Compact Package: The device comes in a space-saving 8-pin µMAX package, making it suitable for space-constrained applications.

Applications

The MAX1675EUA-T is a versatile component that can be used in a variety of applications, including:

  • Portable electronics such as PDAs, digital cameras, and portable media players
  • Handheld medical devices
  • Wireless mice and keyboards
  • Small LCD panels
  • White LED drivers

Additional Benefits

Additionally, the MAX1675EUA-T features a low-battery detector, a logic-controlled shutdown mode, and thermal overload protection. These features enhance the safety and reliability of the device in sensitive applications. The integrated current-limiting and soft-start capabilities also contribute to the protection of both the converter and the load from abrupt changes in power demand.

Overall, the MAX1675EUA-T from Maxim Integrated is a powerful solution for designers looking to efficiently boost voltage while maintaining a small footprint in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0424 $60.6360
35+ $3.3169 $116.0915
54+ $3.2132 $173.5128
75+ $3.1096 $233.2200
97+ $3.0059 $291.5723
129+ $2.6950 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess