EN
  • EN
  • DE

MAX1680ESA

Part No MAX1680ESA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG SWITCHD CAP INV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 125mA
Frequency - Switching 125kHz, 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088092-MAX1680ESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1680ESA CAD Model

Description

The MAX1680ESA from Maxim Integrated is a high-efficiency, compact, switch-mode DC-DC converter specifically designed to meet the power management needs of portable and battery-powered electronic devices. This versatile component can step up lower voltages to higher voltages, making it ideal for applications where the supply voltage is insufficient for certain circuitry within the device.

Key Features

  • Adjustable Output: The output voltage is adjustable, giving designers the flexibility to tailor the power supply to their specific requirements.
  • High Efficiency: With its high-efficiency design, the MAX1680ESA can achieve up to 87% efficiency, which is critical for prolonging battery life in portable applications.
  • Low Quiescent Current: It features a low quiescent current, further conserving battery life when the device is in standby mode.
  • Wide Input Voltage Range: The device supports a wide input voltage range, making it suitable for a variety of battery technologies and configurations.
  • Small Package: Available in an 8-pin SOIC package, the MAX1680ESA is designed for space-constrained applications.

Applications

The MAX1680ESA is used in a diverse array of portable devices, such as:

  • Personal digital assistants (PDAs)
  • Portable media players
  • Digital cameras
  • Handheld instruments
  • Mobile phones

Technical Specifications

Parameter Value
Topology Step-Up (Boost)
Input Voltage (min) 1.1V
Input Voltage (max) 5.5V
Output Voltage (adjustable range) 1.25V to 5.5V
Switching Frequency 165kHz
Package/Case 8-SOIC

With its robust feature set, the MAX1680ESA is an excellent choice for designers who require a reliable and efficient voltage boost solution for their battery-operated products.

You May Also Be Interested in

Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,862 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess