EN
  • EN
  • DE

TLC5923DAPG4

Part No TLC5923DAPG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL LED DRIVER WITH DOT CORRECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 80mA
Frequency 30MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Package 32-HTSSOP
Win Source Part Number 1269117-TLC5923DAPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5923
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5923DAPG4 CAD Model

Description

Texas Instruments TLC5923DAPG4 LED Driver IC

The TLC5923DAPG4 is a highly efficient, constant-current LED sink driver manufactured by Texas Instruments, designed to provide a precise current regulation for maintaining consistent luminosity in LED applications. This integrated circuit is an excellent solution for LED display systems, including those used for message boards, signage, and backlighting in consumer electronics.

Key Features

  • Output Channel Count: The TLC5923DAPG4 features 16 constant-current output channels, making it suitable for managing multiple LEDs simultaneously.
  • Current Regulation: Each channel provides a regulated current that can be programmed via an external resistor, ensuring uniform brightness across all connected LEDs.
  • Voltage Range: The device operates on a supply voltage ranging from 3.0V to 5.5V, accommodating various power supply requirements.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the TLC5923DAPG4 protects itself and the LED array from overheating, enhancing the longevity of the application.
  • Greyscale Control: It supports greyscale control, enabling sophisticated brightness control and dynamic lighting effects for advanced display applications.
  • Serial Interface: The inclusion of a serial interface allows for easy connection and communication with microcontrollers or other driver ICs, simplifying the design and scalability of LED systems.

Applications

The versatility of the TLC5923DAPG4 makes it a perfect choice for a wide range of LED-driven applications. It is commonly used in:

  • LED video displays
  • Message boards and digital signage
  • Channel letter lighting
  • Architectural and decorative lighting
  • Instrument panel backlighting
  • Automotive lighting systems

Package and Reliability

The TLC5923DAPG4 is offered in a HTSSOP (TSSOP-32) package, which is designed for space-saving on PCBs without compromising performance. This package ensures a reliable connection to the circuit board and is suitable for automated assembly processes. The device's robust construction and built-in protective features result in a reliable and durable component for long-term usage in various environments.

Overall, the TLC5923DAPG4 from Texas Instruments stands out as a reliable and versatile choice for driving LEDs with precision and efficiency, making it a go-to component for designers and engineers in the industry.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8594 $52.7346
21+ $4.8078 $100.9638
33+ $4.6575 $153.6975
45+ $4.5073 $202.8285
58+ $4.3570 $252.7060
77+ $3.9063 $300.7851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess