EN
  • EN
  • DE

MAX16813ATP+T

Part No MAX16813ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Four channel high-efficiency LED backlight driver for notebooks with VDDIO PWM logic level 25-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dimming PWM
Frequency 2 MHz
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Input Voltage 4.75 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 1
Number of Outputs 4
Number of Pins 20
Output Current per Channel 150 mA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Topology Boost, SEPIC
Win Source Part Number 1074985-MAX16813ATP+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16813ATP+T CAD Model

Description

The MAX16813ATP+T from Maxim Integrated is a high-efficiency, high-brightness LED (HB LED) driver that is designed to address the growing demand for advanced lighting solutions in the automotive, industrial, and architectural lighting sectors. This integrated circuit (IC) is specifically engineered to provide a reliable and robust power solution for driving multiple HB LEDs in series.

Key Features

  • Integrated Switch: The device includes a high-side n-channel MOSFET switch with a current limit of up to 5A, which allows for efficient operation and reduced external component count.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.75V to 40V, accommodating various power supply conditions.
  • High Dimming Ratio: The MAX16813ATP+T supports a PWM dimming ratio of up to 5000:1, enabling precise control over light intensity for various applications.
  • Thermal Management: The device includes thermal shutdown protection to safeguard the IC under high-temperature conditions, ensuring long-term reliability.
  • Adjustable Output Current: The output current can be adjusted through an external resistor, providing flexibility in controlling the brightness of the connected LEDs.
  • Fault Protection: It features open LED detection, LED short-circuit protection, and undervoltage lockout, enhancing the safety and durability of the lighting system.

Applications

The MAX16813ATP+T is ideal for a variety of applications where high-brightness LED driving is required, including:

  • Automotive exterior and interior lights
  • Industrial lighting systems
  • Architectural lighting
  • Emergency vehicle warning lights
  • General-purpose LED illumination

Package and Availability

This LED driver is available in a thermally enhanced, 20-pin TQFN package with an exposed pad for improved heat dissipation. The compact footprint of the package makes it suitable for space-constrained applications. The MAX16813ATP+T is also provided in tape and reel form, facilitating its use in high-volume manufacturing environments.

With its combination of features and protections, the MAX16813ATP+T is a versatile and reliable choice for driving high-brightness LEDs across a wide range of applications.

You May Also Be Interested in

Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,668 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess