EN
  • EN
  • DE

MAX8844ZETD+T

Part No MAX8844ZETD+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI+ 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 505mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 7V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 022227-MAX8844ZETD+T
Ultra Librarian 3D Model Ultra Librarian MAX8844ZETD+T CAD Model

Description

Maxim Integrated MAX8844ZETD+T Battery Charger

The Maxim Integrated MAX8844ZETD+T is a high-performance, single-cell, Li+ battery charger integrated circuit (IC) designed to provide efficient and safe charging for portable devices. This compact and versatile charger is ideal for space-constrained applications such as smartphones, Bluetooth headsets, portable media players, and other handheld devices.

The MAX8844ZETD+T operates over a wide input voltage range and is capable of handling up to 1A charge current, which makes it suitable for fast charging needs. Its charge voltage accuracy is tightly regulated to within ±0.75%, ensuring the battery is charged precisely to its peak capacity without overcharging, thereby extending the battery's lifespan.

One of the key features of this charger IC is its automatic power-source selection. It can seamlessly transition between USB and AC adapter sources without interrupting the charging process. This means users can switch power sources without affecting the device's operation, providing greater convenience and flexibility.

The MAX8844ZETD+T also includes a variety of safety features to protect both the battery and the device. It incorporates thermal regulation to prevent overheating during fast charging, and a safety timer to terminate charging if the battery does not reach full charge within a specified time. Additionally, it offers undervoltage lockout (UVLO), overvoltage protection (OVP), and battery temperature monitoring, which further ensures safe charging under various conditions.

Designed with a tiny 3mm x 3mm TDFN package, the MAX8844ZETD+T saves valuable board space and allows for slimmer product designs. Its high integration level minimizes the need for external components, simplifying the design and reducing overall system cost.

Overall, the Maxim Integrated MAX8844ZETD+T is a reliable and efficient solution for charging single-cell Li+ batteries. It combines fast charging capabilities with comprehensive safety features, all in a small footprint, making it an excellent choice for designers looking to enhance the charging experience in their portable electronic products.

You May Also Be Interested in

Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0321 $88.0642
4+ $36.1296 $144.5184
5+ $35.0000 $175.0000
7+ $33.8715 $237.1005
9+ $32.7419 $294.6771
12+ $29.3555 $352.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess