EN
  • EN
  • DE

SCV303LSN15T1G

Part No SCV303LSN15T1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316915-SCV303LSN15T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCV303LSN15T1G CAD Model

Description

ON Semiconductor SCV303LSN15T1G Voltage Regulator

The ON Semiconductor SCV303LSN15T1G is a highly efficient, low dropout voltage regulator designed to deliver a stable and reliable power supply. This compact component is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment. With its impressive features and specifications, the SCV303LSN15T1G stands out as a superior choice for designers looking for a robust voltage regulation solution.

Key Features

  • Output Voltage: The SCV303LSN15T1G provides a fixed output voltage of 1.5V, which is suitable for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: This voltage regulator offers excellent load and line regulation, ensuring that the output voltage remains stable under varying input voltages and load conditions.
  • Low Dropout: With a low dropout voltage, the SCV303LSN15T1G ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered applications.
  • Current Capacity: It can deliver up to 300 mA of continuous output current, making it suitable for a range of moderate power needs.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, thereby enhancing its reliability and lifespan.
  • Package: The SCV303LSN15T1G is available in a compact SOT-23-5 package, which is perfect for space-constrained applications.

Applications

The SCV303LSN15T1G is versatile and can be used in various applications, such as:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Point-of-load regulation in distributed power systems

ON Semiconductor's commitment to quality ensures that the SCV303LSN15T1G voltage regulator is a reliable component that meets the stringent requirements of modern electronic devices. Whether you are designing a new product or looking to improve an existing one, the SCV303LSN15T1G offers the performance and dependability that engineers need to create efficient and stable power management systems.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess