EN
  • EN
  • DE

EVAL-AD74111EBZ

Part No EVAL-AD74111EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD74111
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Interface, Analog Front End (AFE)
Utilized IC / Part AD74111
Supplied Contents Board(s)
Win Source Part Number 767316-EVAL-AD74111EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD74111
Introduction Date May 22, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-AD74111EBZ CAD Model

Description

The EVAL-AD74111EBZ from Analog Devices Inc. is a comprehensive evaluation board designed specifically for the AD74111, a low power, single-channel codec with an integrated sigma-delta analog-to-digital converter (ADC) and digital-to-analog converter (DAC). This evaluation board enables designers and engineers to thoroughly test and assess the capabilities of the AD74111 codec in various signal processing applications.

Key Features

  • Integrated Codec: The AD74111 is a versatile codec offering both ADC and DAC functionalities, making it suitable for a wide array of audio applications.
  • Flexible Sampling Rates: The device supports multiple sampling rates, ensuring compatibility with different audio standards and requirements.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AD74111 operates with minimal power usage without compromising performance.
  • Easy-to-Use Interface: The EVAL-AD74111EBZ provides a user-friendly interface for quick setup and testing, accelerating the development process.

Applications

The EVAL-AD74111EBZ is ideal for evaluating the AD74111 codec in a variety of applications, including:

  • Portable and handheld audio devices
  • Voice and speech processing systems
  • Telecommunication devices
  • Industrial control systems

Technical Specifications

The EVAL-AD74111EBZ offers the following technical specifications:

  • ADC Resolution: High-resolution sigma-delta ADC
  • DAC Resolution: High-fidelity sigma-delta DAC
  • Input/Output: Multiple input and output options for flexible signal routing
  • Power Supply: Single power supply operation for simplified design

Support and Documentation

Analog Devices Inc. provides extensive support and documentation for the EVAL-AD74111EBZ, including detailed datasheets, user guides, and technical support resources to facilitate a smooth evaluation process.

Ordering Information

The EVAL-AD74111EBZ evaluation board can be ordered directly from Analog Devices Inc. or through authorized distributors. For additional information and to place an order, please visit the Analog Devices website or contact your local sales representative.

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess