EN
  • EN
  • DE

MAX16838ATP+T

Part No MAX16838ATP+T
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 5V/9V/12V/15V/18V/24V Automotive 20-Pin TQFN EP / IC LED DRIVER RGLTR DIM 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 4.75V
Voltage Supply MAX 40V
Voltage - Output 39.5V
Output Current per Channel 150mA
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-TQFN (4x4)
Win Source Part Number 785473-MAX16838ATP+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16838
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16838ATP+T CAD Model

Description

Maxim Integrated MAX16838ATP+T High-Brightness LED Driver

The MAX16838ATP+T from Maxim Integrated is a state-of-the-art, high-efficiency LED driver designed to provide a reliable and flexible solution for driving high-brightness LEDs in various lighting applications. This integrated circuit is specifically engineered to meet the demanding requirements of automotive, industrial, and architectural lighting systems.

The MAX16838ATP+T operates over a wide input voltage range of 5V to 40V, making it suitable for a variety of power supply configurations. Its ability to support both boost and buck-boost modes provides designers with the versatility to create lighting solutions that can adapt to varying input voltages while maintaining a constant output current to the LEDs, ensuring consistent brightness and performance.

One of the standout features of the MAX16838ATP+T is its integrated PWM dimming controller, which allows for precise control over the brightness of the connected LEDs. This feature is particularly important in applications where variable lighting conditions are required, such as in automotive headlamps or ambient lighting systems. The dimming capability also contributes to energy savings by reducing power consumption when full brightness is not necessary.

The device includes various protection features to ensure the longevity of the LED system. These include thermal shutdown, open-LED detection, and overvoltage protection. These safeguards help to prevent damage to the LEDs and the driver itself, which can result from abnormal operating conditions.

In terms of design flexibility, the MAX16838ATP+T offers an adjustable frequency range from 100kHz to 1MHz, which allows designers to optimize the solution for efficiency or to minimize the size of external components. Additionally, the small 20-pin TQFN package with exposed pad minimizes the footprint on the PCB and enhances thermal performance.

Overall, the MAX16838ATP+T LED driver from Maxim Integrated is a robust and versatile solution for powering high-brightness LEDs. With its advanced features and protections, it stands as an ideal choice for developers looking to create efficient, reliable, and high-performance lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0977 $50.3448
59+ $1.7212 $101.5508
90+ $1.6674 $150.0660
124+ $1.6136 $200.0864
161+ $1.5599 $251.1439
215+ $1.3985 $300.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess