EN
  • EN
  • DE

MAX16814AUPAQ

Part No MAX16814AUPAQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701800-MAX16814AUPAQ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16814AUPAQ CAD Model

Description

Maxim Integrated MAX16814AUPAQ High-Efficiency, High-Brightness LED Driver

The MAX16814AUPAQ from Maxim Integrated is a versatile and efficient solution for driving high-brightness LEDs. This integrated circuit is designed to provide a reliable and robust means of powering LEDs used in automotive, industrial, and general lighting applications. Its high-efficiency design ensures that the maximum amount of power is converted into light, reducing waste and improving overall performance.

With its wide input voltage range of 5.5V to 40V, the MAX16814AUPAQ is capable of operating in a variety of power environments, making it a flexible choice for various applications. This LED driver supports full-scale LED current regulation, which is programmable via an external resistor. This feature allows for precise control over the brightness levels of the LEDs, enabling users to tailor the lighting to their specific needs.

The MAX16814AUPAQ comes equipped with a PWM dimming interface, which provides a simple and effective way to adjust the brightness of the connected LEDs. This dimming capability is essential for applications that require variable light output, such as mood lighting or adaptive automotive headlights. Additionally, the device features an integrated high-side current-sense amplifier, which simplifies the circuit and reduces external component count.

Safety is a key concern in any electrical system, and the MAX16814AUPAQ addresses this with its comprehensive protection features. It includes thermal shutdown, open-LED protection, and short-circuit protection. These features ensure that the device operates within safe parameters, protecting both the LED driver and the LEDs from potential damage caused by abnormal operating conditions.

Available in a compact, thermally efficient TQFN-20 package, the MAX16814AUPAQ is designed to fit into space-constrained applications without compromising on performance. Its small footprint allows it to be easily integrated into a wide range of products, from automotive headlamps to architectural lighting fixtures.

In summary, the MAX16814AUPAQ from Maxim Integrated is a high-performance LED driver that offers efficiency, flexibility, and reliability for powering high-brightness LEDs in a multitude of applications. Its advanced features and protections ensure a long-lasting and stable operation, making it a top choice for designers looking to enhance their lighting systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess