EN
  • EN
  • DE

MAX16822AASA/V

Part No MAX16822AASA/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701817-MAX16822AASA/V
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16822AASA/V CAD Model

Description

Maxim Integrated MAX16822AASA/V High-Efficiency LED Driver

Introducing the MAX16822AASA/V, a high-performance LED driver from Maxim Integrated, designed to deliver precision and efficiency for advanced lighting solutions. This compact, integrated driver is ideal for powering high-brightness LEDs in a wide range of applications, including automotive lighting, industrial illumination, and architectural lighting systems.

The MAX16822AASA/V operates from a 6.5V to 40V input voltage range, making it versatile for various power supply conditions. It can drive one or more series-connected LEDs with a constant current for uniform brightness. The output current is adjustable from 5mA to 100mA, which provides designers with the flexibility to control the light intensity according to specific requirements.

One of the standout features of the MAX16822AASA/V is its high efficiency, which not only reduces power consumption but also minimizes the need for heat sinking, thus simplifying the thermal design of the system. The device incorporates a high-side current-sense resistor, allowing for accurate current regulation and reducing the number of external components required.

Furthermore, the MAX16822AASA/V includes a PWM dimming input that enables a wide range of brightness control, enhancing the user experience by allowing for adjustable light levels. This feature is particularly useful in applications that demand dynamic lighting effects or energy-saving modes.

Protection features are also embedded within the MAX16822AASA/V to ensure the longevity and reliability of the LED driver. These include thermal shutdown, overvoltage protection, and LED open-circuit protection. These safeguards help prevent damage to the device and the LEDs it drives, contributing to a longer lifespan of the lighting system.

Available in a compact 8-pin SOIC package, the MAX16822AASA/V is designed for easy integration into a variety of lighting designs. Its small footprint allows for space-efficient PCB layouts, which is critical in applications where space is at a premium.

In summary, the MAX16822AASA/V from Maxim Integrated is a versatile, efficient, and reliable solution for driving high-brightness LEDs. Its combination of adjustable current regulation, PWM dimming capability, and robust protection features make it an excellent choice for designers looking to create sophisticated and durable lighting systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8540 $59.9340
50+ $2.3412 $117.0600
77+ $2.2684 $174.6668
106+ $2.1957 $232.7442
137+ $2.1217 $290.6729
183+ $1.9023 $348.1209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess