EN
  • EN
  • DE

MAX16832CASA

Part No MAX16832CASA
Manufacturer Maxim Integrated
Description 2MHz, High-Brightness LED Drivers with Integrated MOSFET and High-Side Current Sense
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212352-MAX16832CASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16832CASA CAD Model

Description

MAX16832CASA - High-Efficiency, High-Brightness LED Driver from Maxim Integrated

The MAX16832CASA is a versatile, high-performance LED driver IC designed by Maxim Integrated to meet the rigorous demands of high-brightness LED (HBLED) lighting systems. This driver IC is suitable for a wide range of applications, including automotive lighting, commercial and industrial lighting, architectural lighting, and general-purpose LED illumination.

With its integrated high-side current-sense amplifier and PWM dimming capability, the MAX16832CASA offers a flexible and efficient solution for controlling and dimming LEDs. It operates from a wide input voltage range of 5V to 76V, making it ideal for systems that experience large fluctuations in supply voltage.

The device features an adjustable output current control, which allows designers to set the LED current to a desired level for precise brightness control. The MAX16832CASA also provides thermal management through its over-temperature protection feature, ensuring the longevity and reliability of both the driver and the LEDs it controls.

With its spread-spectrum frequency modulation, the MAX16832CASA minimizes EMI, a critical consideration in automotive and industrial environments where interference can affect sensitive electronics. Furthermore, the device's peak-current-mode control scheme ensures stable operation over a wide range of input voltages and output loads.

In terms of safety and protection, the MAX16832CASA incorporates features such as cycle-by-cycle current limit, output overvoltage protection, and open or short LED detection. These features protect the driver and the overall system from potential damage caused by abnormal operating conditions.

The MAX16832CASA comes in a compact, thermally efficient 8-pin SO package, making it suitable for space-constrained applications. Its small form factor, combined with its robust feature set, makes this LED driver from Maxim Integrated a preferred choice for engineers and designers looking to create efficient, reliable, and high-quality LED lighting solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,319 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess