EN
  • EN
  • DE

CD74HCT238PW

Part No CD74HCT238PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP / Decoder/Demultiplexer 1 x 3:8 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCT
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCT238
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HCT238PWE4-ND,CD74HCT238PWG4,CD74HCT238PWE4,2156-CD74HCT238PW,296-33139-5,CD74HCT238PW-ND,CD74HCT238PWG4-ND,TEXTISCD74HCT238PW
Standard Package 90
Win Source Part Number 1040420-CD74HCT238PW
Ultra Librarian 3D Model Ultra Librarian CD74HCT238PW CAD Model

Description

Product Overview: CD74HCT238PW by Texas Instruments

The CD74HCT238PW is a high-speed CMOS 3-to-8 line decoder/demultiplexer designed and manufactured by the reputable Texas Instruments. This integrated circuit is specifically engineered to offer a high-performance solution for routing digital signals within a wide array of electronic applications. With its advanced silicon-gate CMOS technology, it ensures compatibility with the TTL logic family while providing the inherent high noise immunity and low power consumption of CMOS integrated circuits.

Encased in a TSSOP-16 package, the CD74HCT238PW is adept at translating three binary input signals into one of eight mutually exclusive outputs. The device is activated by a low-level input at the Enable pin, and its outputs are also designed to drive up to 10 LSTTL loads. This feature makes the CD74HCT238PW an excellent choice for implementing decoding or demultiplexing functions in your digital systems.

The versatility of the CD74HCT238PW allows it to be used in a wide range of applications including data multiplexing, signal routing, and as a component in address decoding for memory selection. Its precise design ensures that only one output will be active at any given time, thus preventing any potential signal overlap or confusion within your digital circuitry.

Key features of the CD74HCT238PW include:

  • High-Speed Performance: The device is capable of fast signal processing, which is crucial for modern high-speed digital systems.
  • Low Power Consumption: Being a CMOS device, it consumes significantly less power compared to other logic families, making it suitable for battery-powered and energy-efficient applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide strong resistance to electrical noise, a common issue in industrial environments.
  • Wide Operating Voltage Range: It operates from a 4.5V to 5.5V VCC supply, providing flexibility in various system voltages.
  • Compatibility: The logic level compatibility with TTL family allows for easy integration into existing systems without the need for additional level-shifting hardware.

With its robust design and reliable performance, the CD74HCT238PW from Texas Instruments stands out as a superior choice for designers who require a dependable and efficient solution for signal decoding and demultiplexing in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess