EN
  • EN
  • DE

MAX16834ATP/V

Part No MAX16834ATP/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701848-MAX16834ATP/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16834ATP/V CAD Model

Description

The MAX16834ATP/V from Maxim Integrated is a high-performance LED driver designed to deliver precise current control for high-power LEDs in a variety of lighting applications. This versatile driver is capable of providing solutions for automotive, industrial, and general lighting systems that require high brightness and reliability.

Key Features

  • Integrated Switch: The device includes a high-side n-channel MOSFET switch with a current limit of up to 3.5A.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 6.5V to 65V, making it suitable for a wide array of power supply configurations.
  • Adjustable Output Current: The output current can be adjusted through an external resistor, a PWM signal, or a DC voltage, providing flexibility in controlling the brightness of the LED.
  • High Dimming Ratio: The driver offers a high dimming ratio which is essential for applications requiring varying light intensities.
  • Thermal Protection: It is equipped with thermal shutdown protection to prevent damage from overheating.

Applications

  • Automotive Exterior and Interior Lighting
  • Commercial and Industrial High-Bay Lighting
  • Street and Architectural Lighting
  • Emergency Vehicle Warning Lights

Package and Reliability

The MAX16834ATP/V comes in a compact thermally enhanced, 20-pin TQFN package with exposed pad (EP) which aids in heat dissipation. The device is specified over the -40°C to +125°C automotive temperature range, ensuring reliable performance in harsh environments.

Design Support

Maxim Integrated provides comprehensive design support for the MAX16834ATP/V, including application notes, reference designs, and simulation tools to assist designers in implementing the LED driver quickly and efficiently into their lighting solutions.

With its robust feature set and flexible design options, the MAX16834ATP/V LED driver is an excellent choice for powering high-power LEDs with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.6495

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess