EN
  • EN
  • DE

MAX16834AUP

Part No MAX16834AUP
Manufacturer Maxim Integrated
Description High-Power LED Driver with Integrated High-Side LED Current Sense and PWM Dimming MOSFET Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212355-MAX16834AUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16834AUP CAD Model

Description

Maxim Integrated MAX16834AUP High-Power LED Driver

The MAX16834AUP from Maxim Integrated is a versatile and high-performance LED driver IC designed to provide a reliable and efficient solution for driving high-power LEDs in a wide range of lighting applications. This IC is especially suitable for automotive, industrial, and architectural lighting systems where precise current control and high reliability are paramount.

With an input voltage range of 4.75V to 5.5V, the MAX16834AUP is capable of handling a broad spectrum of power supplies, making it adaptable for various applications. It supports both pulse-width modulation (PWM) and analog dimming, which allows for a smooth and flexible control over the brightness levels of the connected LEDs, thus enabling it to cater to the needs of dynamic lighting effects and power management.

The MAX16834AUP incorporates a high-side current-sense amplifier, which simplifies the design by eliminating the need for an external sense resistor. This feature not only saves board space but also enhances system efficiency. The device also includes a built-in thermal shutdown function that protects the IC and the LEDs from overheating, thereby ensuring a longer lifespan of the lighting system.

For designers looking to create a robust and efficient LED driving solution, the MAX16834AUP offers a comprehensive set of features such as programmable switching frequency, under-voltage lockout, and over-voltage protection. These features provide a high degree of safety and reliability, which is crucial for mission-critical applications.

The MAX16834AUP comes in a thermally efficient, 20-pin TSSOP package with exposed pad, which aids in heat dissipation and allows for compact PCB designs. Its small footprint makes it an ideal choice for space-constrained applications while still delivering the performance needed for high-power LED driving.

In summary, the MAX16834AUP LED driver from Maxim Integrated is a sophisticated and reliable component that offers advanced features for controlling high-power LEDs with precision and efficiency. Its robust protection features and flexible control options make it a top choice for designers in the field of advanced lighting solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8420 $51.1560
43+ $2.3319 $100.2717
67+ $2.2591 $151.3597
92+ $2.1862 $201.1304
119+ $2.1133 $251.4827
159+ $1.8947 $301.2573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess