Products specifications

Current - Output / Channel 350mA
Outputs and Type 1 Non-Isolated Output
Voltage - Output 5V
Features Dimmable
Voltage - Input 6.5V ~ 40V
Contents Board(s)
Utilized IC / Part MAX16836
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569276-MAX16836EVKIT+
Ultra Librarian 3D Model Ultra Librarian MAX16836EVKIT+ CAD Model

You May Also Be Interested in

Lumissil Microsystems
EVAL BOARD FOR IS31LT3948
Need more? Email Us
ECAD model for IS31LT3948-GRLS4-EB
Kinetic
EVAL BOARD FOR KTD2052A
Need more? Email Us
ECAD model for KTD2052AEVAA-MMEV01
Infineon Technologies
Need more? Email Us
ECAD model for BCR320UHWLEDBOARDTOBO1
ON Semiconductor
NCP3066 - 1 Non-Isolated Output LED Driver Evaluation Board
Need more? Email Us
ECAD model for NCP3066DFSEPGEVB
Texas Instruments
TCA6507 - 7 Non-Isolated Outputs Dimmable LED Driver Evaluation Board
Need more? Email Us
ECAD model for TCA6507EVM
Kinetic
EVAL BOARD FOR KTD2027
Need more? Email Us
ECAD model for KTD2027EWE-MMEV01
Texas Instruments
Need more? Email Us
ECAD model for LM3433SQ-36AEV/NOPB
Infineon Technologies
Need more? Email Us
ECAD model for ILD4001 1.0A BOARD
Texas Instruments
EVAL BOARD FOR LM3405A
Need more? Email Us
ECAD model for LM3405AXMYEVAL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention