EN
  • EN
  • DE

LM3405AXMYEVAL

Part No LM3405AXMYEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3405A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Current - Output / Channel 750mA
Outputs and Type 1 Non-Isolated Output
Features Dimmable
Voltage - Input 5V ~ 18V
Contents Board(s)
Utilized IC / Part LM3405A
Ultra Librarian 3D Model Ultra Librarian LM3405AXMYEVAL CAD Model

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR LED7706
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3730
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3447
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61196
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3492HC
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3729
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS75105
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3726A
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3409
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess