EN
  • EN
  • DE

LM3409EVAL/NOPB

Part No LM3409EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR LM3409
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 1A
Outputs and Type 1 Non-Isolated Output
Voltage - Output 15V
Features Dimmable
Voltage - Input 6V ~ 42V
Contents Board(s)
Utilized IC / Part LM3409
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569256-LM3409EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3409EVAL/NOPB CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS61182
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3730
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR XDPL8210
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR STCF04
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR VIPER17
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3405
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3409
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31LT3948
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3729
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess