EN
  • EN
  • DE

TPS61182EVM-259

Part No TPS61182EVM-259
Manufacturer Texas Instruments
Catalog Evaluation Boards - LED Drivers
Description EVAL BOARD FOR TPS61182
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output / Channel 120mA
Outputs and Type 6 Non-Isolated Outputs
Voltage - Output 39V
Features Dimmable
Voltage - Input 5V ~ 24V
Contents Board(s)
Utilized IC / Part TPS61182
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572654-TPS61182EVM-259
Ultra Librarian 3D Model Ultra Librarian TPS61182EVM-259 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPS61176
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92560
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31LT3117
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS61193-Q1
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR XDPL8210
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR STCF04
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPS92010
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3409
Need more? Email Us
Lumissil Microsystems
EVAL BOARD FOR IS31FL3218
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess