EN
  • EN
  • DE

TJSE20702

Part No TJSE20702
Manufacturer Amphenol PCD
Catalog Terminal Junction Systems
Description CONN WIRE SPLICE DIODE SZ20 2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Wire Splice, Diode
Contact Size 20
Module Capacity 4
Size / Dimension 2.000" L x 0.275" W x 0.400" H (50.80mm x 6.99mm x 10.16mm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1630240-TJSE20702
Ultra Librarian 3D Model Ultra Librarian TJSE20702 CAD Model

Description

N

You May Also Be Interested in

Amphenol Aerospace Operations
CONN RELAY MOD SZ22 1.320" L
Need more? Email Us
Amphenol PCD
CONN DIODE MOD 1.02\
Need more? Email Us
TE Connectivity
CONN FEEDBACK MOD SZ22 0.672\
Need more? Email Us
Amphenol
MODULE FOR CRIMPED CONTACTS PIN
Need more? Email Us
TE Connectivity
MOD ASSY FEEDBACK W/1N5552&TOOLS
Lowest to $893.5757
Amphenol Aerospace Operations
CONN CONTACT SZ16 0.821\
Need more? Email Us
Amphenol
PLUG
Need more? Email Us
Amphenol
MODULE FOR CRIMPED CONTACTS SOCK
Need more? Email Us
TE Connectivity
CONN FEEDBACK MOD SZ22 0.672\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess