EN
  • EN
  • DE

CTJ720K01B-7067

Part No CTJ720K01B-7067
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN GRND BLOCK SZ20 0.955\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Ground Block
Contact Size 20
Module Capacity 1
Size / Dimension 0.955" L x 0.580" W x 0.740" H (24.26mm x 14.73mm x 18.80mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1630970-CTJ720K01B-7067
Ultra Librarian 3D Model Ultra Librarian CTJ720K01B-7067 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN MOD SZ20 0.865\
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.434\
Need more? Email Us
ThermoKonnect
CONN FEEDBACK MOD SZ20 0.850\
Need more? Email Us
Amphenol
NUT PLATE
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
Amphenol Aerospace Operations
CONN FEEDBACK MOD SZ20 0.500\
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ22 0.863\
Need more? Email Us
TE Connectivity
MOD ASSY FEEDBACK W/1N4003
Need more? Email Us
Amphenol PCD
MODULE SPLICES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess