EN
  • EN
  • DE

MAX16840ATB+T

Part No MAX16840ATB+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver 9V/12V/15V/18V/24V 10-Pin TDFN EP T/R / IC LED DRIVER OFFLINE DIM 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 6.5V
Maximum Supply Voltage 48V
Channel Output Current 800mA
Frequency 300kHz
Dimming Analog
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 021198-MAX16840ATB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX16840
Introduction Date December 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX16840ATB+T CAD Model

Description

The MAX16840ATB+T from Maxim Integrated is a high-performance LED driver designed to provide efficient and reliable solutions for a wide range of lighting applications. This versatile driver IC is capable of operating in either boost or buck-boost mode, making it suitable for applications where the input voltage can be either above or below the LED string voltage.

Key Features

  • Wide Input Voltage Range: The MAX16840ATB+T operates over a broad input voltage range from 4.5V to 36V, accommodating various power supply conditions and ensuring consistent LED operation.
  • Integrated MOSFET: This driver includes an integrated high-side n-channel MOSFET, which allows for reduced external component count and simplified circuit design.
  • Dimming Capabilities: It provides both analog and PWM dimming capabilities, offering flexibility in controlling light intensity for power-saving and dynamic lighting effects.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the IC from overheating, thereby enhancing the longevity and reliability of the lighting application.
  • High Efficiency: The MAX16840ATB+T is designed for high efficiency, which is critical for reducing power consumption and heat generation in LED lighting applications.

Applications

The driver's robust feature set makes it ideal for a variety of LED lighting applications, including:

  • MR16 and other LED lamps
  • Architectural lighting
  • General illumination
  • Automotive and aviation lighting
  • Emergency lighting

Package and Availability

The MAX16840ATB+T comes in a compact, 10-pin TDFN (3mm x 3mm) package, which is suitable for space-constrained applications. The device is also available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

With its combination of flexibility, efficiency, and ease of use, the MAX16840ATB+T LED driver from Maxim Integrated is an excellent choice for designers looking to create sophisticated lighting solutions with high reliability and performance.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2353 $51.4119
55+ $1.8341 $100.8755
85+ $1.7767 $151.0195
117+ $1.7194 $201.1698
151+ $1.6621 $250.9771
202+ $1.4902 $301.0204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 784 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess